EN
  • EN
  • DE

SN74ALS638A-1DWRG4

Part No SN74ALS638A-1DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259902-SN74ALS638A-1DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS638A-1DWRG4 CAD Model

Description

The SN74ALS638A-1DWRG4 is a high-performance, octal bus transceiver and register designed by Texas Instruments. It is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its excellent balance between speed and power consumption. This integrated circuit is specifically crafted to deliver reliable bidirectional communication in data bus applications.

Key Features

  • Bidirectional Bus Transceiver: The SN74ALS638A-1DWRG4 features eight bidirectional lines that facilitate efficient data transfer between two buses.
  • Edge-Triggered D-Type Flip-Flops: Incorporated with edge-triggered D-type flip-flops with 3-state outputs, it ensures data flow is controlled and synchronized effectively.
  • 3-State Outputs: The 3-state outputs provide a high-impedance state, allowing for multiple devices to connect to a bus without interference.
  • Low Power Consumption: As part of the ALS series, this device is optimized for low power consumption while maintaining high-speed operation.
  • Wide Operating Temperature: It operates over a broad temperature range, making it suitable for various industrial applications.

Applications

The SN74ALS638A-1DWRG4 is versatile and can be used in a wide array of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication and Signal Processing
  • Peripheral Driver for Computers
  • Memory Switching
  • Input/Output Port Expansion

Technical Specifications

Some of the technical specifications of the SN74ALS638A-1DWRG4 include:

  • Logic Type: Transceiver, Non-Inverting
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Input Level: TTL
  • Output Level: TTL
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Operating Temperature: -40°C to 85°C

Whether for upgrading existing systems or developing new platforms, the SN74ALS638A-1DWRG4 is a reliable and efficient solution that engineers and designers can trust for their electronic projects.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess