EN
  • EN
  • DE

ADG736BRMZ

Part No ADG736BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT Automotive 10-Pin MSOP Tube / IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 12ns, 5ns (Typ)
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 10pA (Typ)
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-MSOP
Win Source Part Number 089384-ADG736BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADG736
Introduction Date January 10, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG736BRMZ CAD Model

Description

Analog Devices Inc. ADG736BRMZ Dual SPDT Switch

The ADG736BRMZ is a high-performance, dual single-pole double-throw (SPDT) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision switch is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it an ideal component for a wide variety of applications including data acquisition systems, communication systems, and portable devices.

Encased in a compact 10-lead MSOP (Mini Small Outline Package), the ADG736BRMZ offers a low on-resistance of typically 0.4 ohms, which ensures minimal signal distortion and power loss. Its on-resistance is matched between switches to within 0.2 ohms and is flat over the full analog signal range, providing excellent linearity and low signal attenuation.

The switch operates efficiently with a dual supply voltage ranging from ±2.5V to ±2.75V, and it features fast switching times with t_ON of 20 ns and t_OFF of 10 ns, thereby providing swift and responsive signal routing. The device also boasts a low power consumption, with a typical power supply current of just 0.01 µA, which is a crucial attribute for battery-powered devices where power efficiency is paramount.

One of the key benefits of the ADG736BRMZ is its high ESD (Electrostatic Discharge) protection level, which ensures the switch's robustness and longevity even in environments where ESD events are likely to occur. Additionally, the device is designed with break-before-make switching action, which prevents momentary shorting when switching channels.

For design flexibility, the ADG736BRMZ features a 3 V logic-compatible digital input, making it easy to interface with microcontrollers and other digital logic. This compatibility allows for seamless integration into digital systems without the need for additional level shifting or buffering components.

In summary, the ADG736BRMZ from Analog Devices Inc. is a versatile and high-performance dual SPDT switch that offers low on-resistance, matched switch characteristics, fast switching times, and low power consumption, making it a suitable choice for a multitude of applications that require reliable and efficient signal routing.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6073 $50.5022
34+ $2.9599 $100.6366
53+ $2.8674 $151.9722
73+ $2.7749 $202.5677
94+ $2.6824 $252.1456
125+ $2.4049 $300.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess