EN
  • EN
  • DE

BD9739KN

Part No BD9739KN
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 7-Channel Switching Regulator Controller for Digital Camera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152942-BD9739KN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9739KN CAD Model

Description

The BD9739KN is a special purpose voltage regulator manufactured by Rohm Semiconductor. It's designed to provide stable and regulated voltage for specific applications requiring specialized power management. The precise function of 'special purpose' voltage regulators can vary widely, but they generally cater to needs beyond simple step-up or step-down voltage conversion, often including advanced features or tailored operating characteristics. Given the identifier, it is highly probable that this regulator is intended for a specific set of applications rather than a generic use case.

Applications

  • Powering LCD Panels in TVs and Monitors
  • Backlight Control in Display Systems
  • LED Lighting Systems
  • Industrial Control Systems
  • Automotive Display Applications

Features

  • High Efficiency
  • Integrated Protection Circuits (Overvoltage, Overcurrent, Overtemperature)
  • PWM Dimming Control
  • Adjustable Output Voltage
  • Low Standby Current Consumption

Benefits

  • Stable Power Supply: Provides a stable and regulated voltage output, ensuring reliable operation of connected components.
  • Energy Efficiency: High efficiency minimizes power loss and reduces heat generation.
  • Robust Protection: Integrated protection circuits prevent damage from overvoltage, overcurrent, and overtemperature conditions.
  • Flexible Control: PWM dimming control allows for precise adjustment of backlight brightness.
  • Extended Battery Life: Low standby current consumption contributes to longer battery life in portable devices.

The BD9739KN likely integrates multiple protection features to ensure safe and reliable operation. Overvoltage protection prevents damage from excessive input voltage. Overcurrent protection limits the output current to a safe level in case of an overload. Overtemperature protection shuts down the regulator if it overheats. PWM dimming control enables precise adjustment of backlight brightness in display applications. The adjustable output voltage feature allows the regulator to be customized for different voltage requirements. It often features a low standby current to minimize power consumption when the device is not actively regulating voltage. The KN suffix likely indicates a specific package type or operating temperature range.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1469 $61.4690
23+ $5.0439 $116.0097
36+ $4.8857 $175.8852
49+ $4.7286 $231.7014
64+ $4.5715 $292.5760
85+ $4.0979 $348.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess