Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number BD9767
Standard Package 2,500 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 78321-BD9767FV-FE2
Ultra Librarian 3D Model Ultra Librarian BD9767FV-FE2 CAD Model

Description

BD9767FV-FE2 Description

The BD9767FV-FE2 is an enhanced version of the BD9767FV, offering additional features tailored for applications that require high reliability and efficiency. It is particularly suited for advanced electronic systems that demand precision power management solutions.

  • Applications/Projects:
    • High-Frequency Communication Equipment
    • Renewable Energy Systems
    • Advanced Robotics
    • Aerospace Applications
  • Features and Benefits:
    • Superior Efficiency: Minimizes power loss, enhancing device performance and service life.
    • Robust Design: Built to withstand demanding conditions and maintain performance stability.
    • Comprehensive Protection Features: Offers extensive protection, including over-temperature and overload safeguards.
    • Flexible Operation: Supports a wide range of input and output specifications, accommodating various design needs.
  • Additional Details:
    • High Reliability: Ensures long-term stability and performance in critical applications.
    • Global Compliance: Meets international standards for safety and environmental protection.

You May Also Be Interested in

Mitsubishi
EARTH LEAKAGE CURRENT DETECTOR
Need more? Email Us
ECAD model for M54125L
Sharp Microelectronics
IC PWR MGMT REGULATOR
Need more? Email Us
ECAD model for IR3E11M
Renesas Electronics America
DIGITAL GREEN-MODE SYNCHRONOUS R
Lowest to $0.3090
ECAD model for IW673-20
Rohm Semiconductor
IC PWR MGMT SW REG 32-VCSP
Need more? Email Us
ECAD model for BH6053GU
Texas Instruments
IC PHOT FLSH CHRG/IGBT DVR 16QFN
Need more? Email Us
ECAD model for TPS65563ARGTT
NXP / Nexperia
SBC, DCDC 1.5A VCORE FS1B CAN,15 / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $6.9596
ECAD model for MC35FS6513CAE
Renesas Electronics America
WLCSP 2.28X3.38X0.60 MM, 0.40MM
Lowest to $13.6760
ECAD model for P9222-RAZGI8
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN
Need more? Email Us
ECAD model for TPS25740ARGET
NXP / Nexperia
IC REG 9OUT BUCK/LDO 56QFN
Need more? Email Us
ECAD model for MC34VR500V2ES

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention