EN
  • EN
  • DE

BD9778HFP

Part No BD9778HFP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Flexible Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152945-BD9778HFP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9778HFP CAD Model

Description

The BD9778HFP is a high-efficiency step-up DC/DC converter designed for driving white LEDs in LCD backlighting applications. Manufactured by Rohm Semiconductor, this IC integrates a PWM control circuit and power MOSFETs to achieve high efficiency and stable output current, making it ideal for small to medium-sized LCD panels.

Applications:

  • LCD backlighting for mobile phones
  • LCD backlighting for portable media players
  • LCD backlighting for digital cameras
  • LCD backlighting for navigation devices
  • General LED lighting applications

Features:

  • High Efficiency: Achieves high power conversion efficiency, minimizing power consumption and heat generation.
  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • PWM Dimming Control: Allows for precise brightness control of the LEDs via PWM signal.
  • Overvoltage Protection (OVP): Protects the LEDs from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the IC and LEDs from overcurrent conditions.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits.
  • Soft Start Function: Minimizes inrush current during startup.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Longer Battery Life: High efficiency operation extends battery life in portable devices.
  • Stable LED Current: Provides consistent and stable LED current for uniform brightness.
  • Precise Brightness Control: PWM dimming allows for accurate adjustment of LED brightness.
  • Reliable Protection: Integrated protection features ensure reliable and safe operation.
  • Simplified Design: Reduces external component count and simplifies PCB layout.

Technical Specifications:

The BD9778HFP typically features:

  • Input Voltage Range: Specified range (e.g., 2.5V to 5.5V).
  • Output Voltage: Adjustable, depends on the number of LEDs.
  • Output Current: Specified maximum output current per LED string (e.g., 20mA).
  • Switching Frequency: Specified frequency (e.g., 1MHz).
  • Operating Temperature Range: Specified range (e.g., -30°C to +85°C).
  • Package Type: Specified package (e.g., HTSSOP-16).

Please refer to the official Rohm Semiconductor datasheet for detailed specifications and application notes.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess