BD9828FV High-Efficiency Voltage Regulator
The BD9828FV is designed for applications requiring high-efficiency DC-DC conversion. It offers low power loss and excellent performance across a broad range of loads.
- Wide Input Voltage: 4.5V to 18V
- Output Voltage: Adjustable from 0.8V
- Maximum Output Current: 3 A
Applications
- LED Lighting Systems
- Power Management Systems
- Robotics
Features and Benefits
- High Power Efficiency: Supports green energy initiatives by reducing power consumption.
- Adjustable Output: Provides flexibility for varied voltage requirements.
- Comprehensive Protection: Safeguards the system against faults.
The BD9828FV sets the standard for reliable, high-efficiency voltage conversion in specialized applications.