Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6 V ~ 35 V
Frequency - Switching 100kHz ~ 1.5MHz
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 105°C (TA)
Package 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-SSOP-B
Manufacturer Homepage www.rohm.com
Win Source Part Number 752340-BD9846FV-E2
Popularity Medium
Supply and Demand Status Balance
Family Name BD9846FV
Introduction Date July 22, 2009
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BD9846FV-E2 CAD Model

Description

The BD9846FV-E2 from Rohm Semiconductor is a step-down transistor driver integrated circuit.

  • Package: 20-LSSOP (0.173", 4.40mm Width)
  • Ambient Temperature Range: -40°C to 105°C (TA)
  • Supply Voltage Range: 3.6 V to 35 V
  • Positive Outputs: Two
  • Output Configuration: Buck topology
  • Frequency Switching Range: 100kHz to 1.5MHz
  • Control Features: Dead time control, enable, frequency control, and soft start
  • Package Type: Reel
  • Quantity per Package: 3000
  • Usage: Widely used in various electronic devices

You May Also Be Interested in

Taiwan Semiconductor
Dc to Dc Converter Controller
Need more? Email Us
ECAD model for TS34063CD
Panasonic
Need more? Email Us
ECAD model for AN8016SH-E1
Renesas Electronics America
Intermediate Bus PWM Controller | IC REG CTRLR MULT TOPOLOGY 8MSOP
Lowest to $4.2747
ECAD model for ISL6744AAUZ
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
ECAD model for MAX20412ATJC/V+
Linear Technology
High Efficiency Synchronous Step-Down Switching Regulators
Need more? Email Us
ECAD model for LTC1148CN-5
Richtek USA Inc.
IC REG CTRLR BUCK 8SOP
Lowest to $0.3609
ECAD model for RT8120AGSP
Richtek USA Inc.
IC REG CTRLR BUCK 10WDFN
Lowest to $0.4902
ECAD model for RT8237AZQW
Texas Instruments
Lowest to $3.1194
ECAD model for TPS51727RHARG4
Ricoh
Lowest to $21.9136
ECAD model for R1211D104A-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4535 $65.4075
110+ $1.1927 $131.1970
170+ $1.1554 $196.4180
235+ $1.1182 $262.7770
300+ $1.0808 $324.2400
405+ $0.9690 $392.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,464 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention