EN
  • EN
  • DE

TPS51727RHARG4

Part No TPS51727RHARG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707847-TPS51727RHARG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51727RHARG4 CAD Model

Description

The TPS51727RHARG4 is a high-performance, dual-channel synchronous step-down controller from Texas Instruments, designed to meet the power management requirements of modern microprocessors, specifically in notebook and portable computers. This advanced power solution integrates multiple features to provide efficient and reliable operation.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 5V to 28V, making it suitable for a variety of applications beyond just notebooks, including telecommunication and industrial equipment.
  • Dual-Phase Operation: It operates in a dual-phase mode which helps in reducing the total output voltage ripple and allows for the use of smaller and lower cost output capacitors.
  • Adjustable Switching Frequency: The TPS51727RHARG4 offers an adjustable switching frequency from 300kHz to 1MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • High Efficiency: Integrated low RDS(on) MOSFETs and a 0.6V reference voltage enable high-efficiency power conversion, which is critical for battery-powered devices.
  • Power Good Output: The device includes a power good output that can be used for sequencing and monitoring purposes, ensuring reliable system startup and operation.
  • Protection Features: It is equipped with over-voltage, under-voltage, over-current, and thermal shutdown protections to safeguard the system under abnormal conditions.

Applications:

While the TPS51727RHARG4 is primarily designed for powering the core voltage of mobile processors, it is versatile enough to be used in other applications that require a compact, efficient, and reliable power solution. These include:

  • Notebook and Ultrabook Computers
  • Portable and Battery-Powered Equipment
  • Networking and Telecommunications
  • Industrial and Medical Equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The TPS51727RHARG4 is no exception and is designed to meet the rigorous standards expected of TI products. It is available in a 32-pin QFN package and is specified over the commercial temperature range of 0°C to 85°C.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7852 $50.1336
44+ $2.2853 $100.5532
68+ $2.2139 $150.5452
94+ $2.1425 $201.3950
121+ $2.0711 $250.6031
162+ $1.8568 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess