The Renesas Electronics America Inc. ISL6744AAUZ is a transistor driver that functions as a step-up/step-down converter for both full-bridge and half-bridge topologies. The ISL6744AAUZ is manufactured by Renesas Electronics America Inc. It features frequency control and soft start control features and has a supply voltage range of 9V to 16V. This driver has a positive output configuration and is isolation-capable. It also has synchronous rectifiers and a single output phase. The device package is an 8-MSOP and has a maximum duty cycle of 99%. The switching frequency can reach up to 1MHz. The ISL6744AAUZ is a popular integrated circuit with a balanced supply and demand status. The Renesas Electronics America Inc. manufacturer package includes 8-TSSOP and 8-MSOP. The device is ideal for use in various applications including industrial, signal processing, and power management.
- Supply Voltage: 9V to 16V
- Output Configuration: Positive
- Isolation Capable: Yes
- Synchronous Rectifiers: Yes
- Output Phases: Single
- Device Package: 8-MSOP
- Maximum Duty Cycle: 99%
- Switching Frequency: Up to 1MHz