EN
  • EN
  • DE

LTC1148CN-5

Part No LTC1148CN-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207158-LTC1148CN-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1148CN-5 CAD Model

Description

Introducing the LTC1148CN-5 High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148CN-5 from Linear Technology is a high performance synchronous step-down switching regulator that is designed to deliver efficiency, reliability, and precision. This innovative component is ideal for a wide range of applications, including portable devices, telecommunications, and industrial systems where efficient power conversion is essential.

Key Features

  • High Efficiency: Capable of up to 95% efficiency, the LTC1148CN-5 ensures minimal power loss during the conversion process, making it an energy-efficient solution for your power management needs.
  • Synchronous Operation: With its synchronous rectification, the LTC1148CN-5 offers reduced power dissipation compared to conventional non-synchronous regulators, further enhancing its efficiency, especially at higher load currents.
  • Wide Input Voltage Range: This regulator can operate over a broad input voltage range, accommodating various supply voltages and allowing for flexible usage in different system configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the flexibility to customize the voltage according to specific application requirements.
  • Low Dropout Operation: The LTC1148CN-5 is designed to maintain regulation even under low dropout conditions, ensuring consistent performance and output stability.
  • No Heat Sink Required: Thanks to its high efficiency and thermal design, the LTC1148CN-5 can operate without the need for a heat sink under most conditions, simplifying design and reducing system cost.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, offering improved reliability and a smaller footprint compared to electrolytic capacitors.

Applications

The LTC1148CN-5 is versatile and can be used in various applications, including:

  • Portable Devices
  • Telecommunications Equipment
  • Industrial Systems
  • Computers and Peripherals
  • DC/DC Converters

With its advanced features and robust design, the LTC1148CN-5 from Linear Technology is the go-to choice for designers looking for a reliable and efficient power conversion solution. Its ease of integration, coupled with its high efficiency, makes it an excellent choice for your next project.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess