EN
  • EN
  • DE

BM63764S-VA

Part No BM63764S-VA
Manufacturer Rohm Semiconductor
Catalog Power Drivers - Modules
Description 600V IGBT Intelligent Power Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Type IGBT
Configuration 3 Phase Inverter
Current 15A
Voltage 600V
Voltage - Isolation 1500Vrms
Package 25-PowerDIP Module (1.134", 28.80mm)
Win Source Part Number 1153907-BM63764S-VA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BM63764S-VA
Introduction Date April 01, 2015
Estimated EOL Date 2026
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian BM63764S-VA CAD Model

Description

The BM63764S-VA is an electronic component manufactured by Rohm Semiconductor.

  • Component Type: IGBT
  • Package: 25-PowerDIP Module
  • Voltage Rating: 600V
  • Current Rating: 15A
  • Voltage-Isolation: 1500Vrms
  • Configuration: 3-phase inverter
  • Supply and Demand Status: Limited
  • Package Quantity: 60

You May Also Be Interested in

Powerex Inc.
Intellimod™ Module Dual-In-Line Intelligent Power Module (10 Amperes/600 Volts)
Lowest to $19.0909
Infineon Technologies
IC MOSFET DRIVER
Lowest to $8.2058
Fairchild/ON Semiconductor
MODULE SPM 1.2KV 10A SPMMC / IPM IGBT 1200V 10A 27-Pin SPMMC Tube
Lowest to $46.2970
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPM32AA
Lowest to $2.9349
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 1.2A SPM5Q / IPM MOSFET 500V 1.5A 23-Pin SPM23-GD T/R
Lowest to $6.2349
Mitsubishi
Need more? Email Us
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32-AA / Smart Power Module
Need more? Email Us
Infineon Technologies
IPM IGBT 600V 10A 19-Pin SIP-1 Tube / IC MOD PWR INTELLIGENT 10A 600V
Lowest to $93.8438

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1105 $56.8840
18+ $5.8343 $105.0174
27+ $5.6520 $152.6040
37+ $5.4697 $202.3789
48+ $5.2873 $253.7904
64+ $4.7404 $303.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess