EN
  • EN
  • DE

BR24C01A-10TU-1.8

Part No BR24C01A-10TU-1.8
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Supply voltage 1.8V~5.5V/Operating temperature -40C~+85C type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154429-BR24C01A-10TU-1.8
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR24C01A-10TU-1.8 CAD Model

Description

The BR24C01A-10TU-1.8 is a 1Kbit (128 x 8bit) serial EEPROM from Rohm Semiconductor. It operates with a wide range of supply voltages, making it suitable for various applications. This EEPROM utilizes the I2C bus interface, allowing for easy integration into microcontroller-based systems.

Applications:

  • Data storage for consumer electronics.
  • Configuration storage for industrial equipment.
  • Parameter storage in automotive applications.
  • Storing calibration data.
  • EEPROM emulation.

Features:

  • 1Kbit (128 x 8) memory organization.
  • I2C bus interface (400kHz).
  • Wide supply voltage range (1.8V to 5.5V).
  • Low power consumption.
  • Write protect function.
  • Self-timed programming cycle.
  • High reliability with data retention.

Benefits:

  • Easy integration with microcontrollers due to the I2C interface.
  • Non-volatile memory ensures data retention even when power is off.
  • Small package size allows for space-saving designs.
  • Low power consumption extends battery life in portable devices.
  • Write protection prevents accidental data corruption.

Additional Details:

The BR24C01A-10TU-1.8 features a self-timed programming cycle, which simplifies the write operation. The write protect function prevents unintentional overwriting of the memory contents. The device is available in a small package, making it suitable for applications where space is limited. The I2C bus interface supports a clock frequency of up to 400kHz. The operating temperature range is typically -40°C to +85°C.

It is important to note that this part is listed as END-OF-LIFE by the manufacturer. Consider this when designing new products and selecting components, as long-term availability might be limited. It's advised to check for potential replacement parts offered by Rohm or other manufacturers. Consult the Rohm Semiconductor datasheet for complete specifications and recommended operating conditions.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess