EN
  • EN
  • DE

BR24G08FVM-3GTTR

Part No BR24G08FVM-3GTTR
Manufacturer Rohm Semiconductor
Catalog Unclassified Memory
Description IC EEPROM 8KBIT I2C 400KHZ 8MSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package 8-MSOP
Base Product Number BR24G08
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number BR24G08FVM-3GTCT,BR24G08FVM-3GTDKR
Standard Package 3,000
Win Source Part Number 1323269-BR24G08FVM-3GTTR
Ultra Librarian 3D Model Ultra Librarian BR24G08FVM-3GTTR CAD Model

Description

The BR24G08FVM-3GTTR is an 8Kbit (1024 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. This memory device is designed for low-power and high-endurance non-volatile data storage in a variety of applications. It utilizes a two-wire serial interface, making it easy to integrate into microcontroller-based systems. The compact package and robust design make it suitable for diverse environments.

Applications:

  • Consumer Electronics: Storing configuration data, user preferences, and serial numbers in TVs, DVD players, and set-top boxes.
  • Industrial Equipment: Data logging, storing calibration parameters, and tracking equipment usage in industrial machinery.
  • Medical Devices: Storing calibration data, device settings, and patient information in medical instruments.
  • Automotive Electronics: Storing configuration settings, diagnostic data, and system parameters in automotive control units.
  • Gaming Consoles: Storing game settings, high scores, and user profiles.
  • Smart Cards: Storing user credentials, transaction history, and other sensitive data in smart card applications.

Features:

  • 8Kbit (1024 x 8) EEPROM: Provides non-volatile storage for data retention even when power is removed.
  • Two-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • High Endurance: Supports a high number of write/erase cycles.
  • Data Retention: Guarantees long-term data retention.
  • Small Package: Available in a compact surface mount package for space-constrained designs.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Two-wire serial interface simplifies communication with microcontrollers.
  • Low Power Consumption: Reduces overall system power requirements, extending battery life in portable devices.
  • High Reliability: High endurance and data retention ensure reliable operation over a long period.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details:

The BR24G08FVM-3GTTR operates on a wide voltage range. The two-wire serial interface is compatible with the I2C standard, enabling easy communication with microcontrollers and other devices. The device supports a high number of write/erase cycles, ensuring reliable operation over its lifetime. Its data retention capability guarantees that stored data will remain intact for an extended period. The small package size makes it suitable for use in compact and portable devices where space is limited. The EEPROM is commonly used for storing configuration data, calibration parameters, and other critical information that must be retained even when power is not available. Its low power consumption is particularly beneficial in battery-powered applications, extending the operational life of the device. The BR24G08FVM-3GTTR is a reliable and versatile memory solution for a wide range of applications requiring non-volatile data storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5185 $51.8500
240+ $0.4254 $102.0960
365+ $0.4121 $150.4165
505+ $0.3988 $201.3940
650+ $0.3856 $250.6400
870+ $0.3457 $300.7590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess