EN
  • EN
  • DE

BR35H160FVM-WCTR

Part No BR35H160FVM-WCTR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Description 125℃ SPI BUS ICs BR35 Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819679-BR35H160FVM-WCTR
Ultra Librarian 3D Model Ultra Librarian BR35H160FVM-WCTR CAD Model

Description

The BR35H160FVM-WCTR is a highly efficient Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is particularly well-suited for use in power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier diode to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed in DC-DC converters to improve overall efficiency and reduce heat generation.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Freewheeling Diode: Used as a freewheeling diode in inductive load circuits, such as motor drivers and relay drivers.
  • Solar Power Systems: Integrated into solar power systems for blocking diodes and other applications.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in power conversion circuits.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands high surge currents, providing robust performance in demanding applications.
  • Small Surface Mount Package: Available in a compact surface mount package, minimizing board space requirements.
  • High Reliability: Offers excellent reliability and long-term stability.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast switching speed improve the efficiency of power conversion circuits.
  • Reduced Heat Generation: Lower power loss results in reduced heat generation, improving overall system performance.
  • Improved Reliability: High surge current capability and robust design ensure reliable operation in demanding applications.
  • Smaller Footprint: Compact surface mount package reduces board space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for high-frequency rectification and other applications.

Additional Details:

The BR35H160FVM-WCTR has a maximum repetitive peak reverse voltage of 160V and a maximum average forward rectified current of 3.5A. The forward voltage drop is typically around 0.55V at 3A. This diode is commonly available in a VFM package. It is designed to operate over a wide temperature range. This device is also RoHS compliant.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5904 $59.0400
240+ $0.4844 $116.2560
370+ $0.4693 $173.6410
510+ $0.4541 $231.5910
660+ $0.4391 $289.8060
885+ $0.3936 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess