EN
  • EN
  • DE

EDZV15B

Part No EDZV15B
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822305-EDZV15B
Ultra Librarian 3D Model Ultra Librarian EDZV15B CAD Model

Description

The Rohm Semiconductor EDZV15B is a Zener diode designed for voltage regulation and transient voltage suppression in electronic circuits. It provides a stable voltage reference and protects sensitive components from voltage spikes. This diode is commonly used in a variety of applications to ensure reliable operation and prevent damage from overvoltage conditions.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression: Protects electronic components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits from overvoltage conditions.
  • Clipping Circuits: Shapes and limits voltage waveforms.
  • Reference Voltage: Provides a stable reference voltage for measurement and control circuits.

Features:

  • Stable Zener Voltage: Provides a consistent voltage reference over a range of operating conditions.
  • Fast Response Time: Quickly clamps voltage spikes to protect sensitive components.
  • Low Leakage Current: Minimizes current leakage when not conducting, improving efficiency.
  • Small Package Size: Available in a compact package for easy integration into various circuits.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Protection of Electronic Components: Prevents damage from voltage spikes and overvoltage conditions.
  • Stable Voltage Reference: Provides a reliable voltage reference for accurate measurements and control.
  • Improved Circuit Reliability: Ensures stable and consistent operation of electronic circuits.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits.
  • Cost-Effective Solution: Offers a low-cost solution for voltage regulation and transient suppression.

The EDZV15B operates by maintaining a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage. This characteristic makes it ideal for voltage regulation and overvoltage protection. When a voltage spike occurs, the diode quickly conducts, clamping the voltage to a safe level and preventing damage to other components in the circuit.

The combination of stable Zener voltage, fast response time, and high surge current capability makes the Rohm Semiconductor EDZV15B an essential component for protecting electronic circuits from voltage transients and overvoltage conditions. Its reliable performance ensures the stability and longevity of electronic devices.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess