EN
  • EN
  • DE

BR93L56RFV

Part No BR93L56RFV
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 730105-BR93L56RFV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR93L56RFV CAD Model

Description

The BR93L56RFV is a 2 Kbit (256 x 8 bit or 128 x 16 bit) EEPROM manufactured by Rohm Semiconductor. This serial EEPROM utilizes a Microwire interface for communication, allowing for simple integration with microcontrollers and other digital systems. It's designed for applications requiring non-volatile memory, retaining data even when power is removed. This makes it suitable for storing configuration parameters, calibration data, and other critical information.

Applications

  • Consumer Electronics: Small appliances, remote controls, and other devices where user preferences or settings need to be stored.
  • Industrial Equipment: Sensors, meters, and other devices requiring storage of calibration data or configuration parameters.
  • Automotive: Car audio systems, seat memory, and other automotive applications needing non-volatile memory.
  • Medical Devices: Portable medical devices for storing user settings or diagnostic data.

Features

  • Memory Capacity: 2 Kbit (256 x 8 bit or 128 x 16 bit, selectable)
  • Interface: Microwire
  • Supply Voltage: 1.8 V to 5.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Data Retention: 100 years
  • Write Endurance: 1,000,000 cycles
  • Clock Frequency: Up to 2 MHz
  • Package: VSON8 (Very Small Outline No-Lead Package)
  • RoHS Compliant: Yes

Benefits

  • Non-Volatile Memory: Retains data even without power, preserving important information.
  • Easy to Interface: Microwire interface provides a simple communication protocol.
  • Wide Supply Voltage Range: Operates from 1.8V to 5.5V, suitable for various applications.
  • High Endurance: Withstands a high number of write cycles, ensuring long-term reliability.
  • Small Package: VSON8 package minimizes board space.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.

Additional Details

The BR93L56RFV includes features like a software write protect function, preventing accidental data corruption. It's designed for reliable performance in harsh environments. The device's selectable memory organization (256 x 8 or 128 x 16) provides flexibility for different application needs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess