EN
  • EN
  • DE

BR93L66FV-W

Part No BR93L66FV-W
Manufacturer Rohm Semiconductor
Catalog Memory
Description Microwire BUS 4Kbit(256 x 16bit) EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154500-BR93L66FV-W
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR93L66FV-W CAD Model

Description

The BR93L66FV-W is a 4K-bit (256 x 16 or 512 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. This EEPROM is designed for low-voltage, low-power applications, offering reliable non-volatile storage. It's commonly used for storing configuration data, serial numbers, and other important system parameters in various electronic devices requiring a larger memory capacity than the BR93L46 series.

Applications

  • Consumer electronics
  • Industrial equipment
  • Medical devices
  • Automotive electronics
  • Set-top boxes
  • Security systems
  • Data loggers

Features

  • 4K-bit (256 x 16 or 512 x 8) memory organization: Offers flexible storage options.
  • Serial interface: Uses a simple serial interface for easy communication with microcontrollers.
  • Low voltage operation: Operates at low voltage for power-sensitive applications.
  • Low power consumption: Minimizes energy usage.
  • Write protect function: Prevents accidental data corruption.
  • Wide operating temperature range: Suitable for various environments.

Benefits

  • Reliable data storage: EEPROM technology ensures non-volatile storage of critical data.
  • Simplified system design: Serial interface simplifies integration with microcontrollers.
  • Extended battery life: Low voltage operation and low power consumption extend battery life in portable devices.
  • Data protection: Write protect function prevents accidental overwriting of data.
  • Versatile application: Wide operating temperature range allows for use in diverse environments.
  • Larger memory capacity: Provides ample storage for more complex configuration data.

Additional Details

The BR93L66FV-W EEPROM uses a serial interface, such as SPI or Microwire, for communication with a microcontroller. The device operates over a specified voltage range, and its low power consumption makes it suitable for battery-powered devices. The write protect function can be enabled to prevent accidental overwriting of data. The EEPROM is available in a compact package, minimizing board space requirements. Detailed electrical characteristics, timing diagrams, and application guidelines can be found in the datasheet. Proper decoupling capacitors should be used to minimize noise and ensure reliable operation. The EEPROM is commonly used in applications where non-volatile storage of data is required, such as storing calibration parameters, device settings, and identification information and where 4K of memory is sufficient.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess