EN
  • EN
  • DE

BU4052CFV

Part No BU4052CFV
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050000-BU4052CFV
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU4052CFV CAD Model

Description

The BU4052CFV is a dual 4-channel multiplexer/demultiplexer manufactured by Rohm Semiconductor. This device allows selection between one of four analog or digital input signals and routing it to a single output, or vice versa. It is commonly used in various electronic systems for signal routing, switching, and data selection.

Applications:

  • Analog Signal Routing: Selecting one of multiple analog signals for processing.
  • Digital Signal Multiplexing: Combining multiple digital signals into a single channel.
  • Data Acquisition Systems: Selecting different sensor inputs for measurement.
  • Audio and Video Switching: Routing audio and video signals to different destinations.
  • Test and Measurement Equipment: Selecting different test points for analysis.

Features:

  • Dual 4-Channel Multiplexer/Demultiplexer: Two independent 4-to-1 or 1-to-4 switches in one package.
  • Wide Operating Voltage Range: Compatible with various logic levels.
  • Low On-Resistance: Minimizes signal loss through the switch.
  • Fast Switching Speed: Enables rapid signal routing.
  • Low Power Consumption: Suitable for battery-powered devices.
  • CMOS Logic: Provides high noise immunity and low power dissipation.

Benefits:

  • Versatile Signal Routing: Flexible selection of input and output signals.
  • Low Signal Distortion: Minimizes signal degradation through the switch.
  • Easy to Control: Simple digital control inputs for channel selection.
  • Space-Saving Solution: Integrates two multiplexers/demultiplexers into a single chip.

Additional Details:

The BU4052CFV requires a supply voltage within a specified range, as detailed in the datasheet. It typically uses binary addressing to select the desired channel. The 'CFV' suffix often indicates the specific package type, such as a surface-mount package. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. Ensure proper power supply decoupling for stable operation. Control inputs should be driven with appropriate logic levels to ensure reliable channel selection. The datasheet specifies the maximum signal voltage that can be applied to the input/output pins.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess