EN
  • EN
  • DE

BU4835G-TR

Part No BU4835G-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package 5-SSOP
Family Name BU4835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913738-BU4835G-TR
Ultra Librarian 3D Model Ultra Librarian BU4835G-TR CAD Model

Description

The BU4835G-TR is a voltage detector IC manufactured by Rohm Semiconductor. It belongs to the BU48xx series, which are designed to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. This is a crucial function for preventing erratic operation or data corruption in microcontrollers and other sensitive electronic systems. The "-TR" suffix typically indicates that the component is supplied in tape and reel packaging for automated assembly.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • CPU Reset Circuits: Ensures proper CPU initialization and prevents malfunctions due to unstable voltage levels.
  • Power Supply Monitoring: Monitors the voltage of power supplies and triggers alerts or shutdown procedures in case of undervoltage.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the device when the battery voltage is too low.
  • Industrial Control Systems: Provides voltage monitoring and fault detection capabilities in industrial automation equipment.

Features:

  • Precise Detection Voltage: Offers a highly accurate voltage detection threshold.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open Drain Output: Provides an open-drain output for flexible interfacing with various circuits.
  • Small Package: Available in a compact surface-mount package, saving valuable board space.
  • Built-in Hysteresis: Incorporates hysteresis to prevent oscillations or false triggering near the detection threshold.

Benefits:

  • Enhanced System Reliability: Prevents system crashes and data corruption by ensuring a reliable reset during voltage drops.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable devices.
  • Simplified Design: Simplifies reset circuit design by integrating the necessary components into a single IC.
  • Improved Noise Immunity: Hysteresis enhances noise immunity and prevents false resets.
  • Cost-Effective: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details:

The BU4835G-TR is typically available in a small surface-mount package such as a SOT-25 or similar. The specific detection voltage is determined by the part number within the BU48xx series. It's crucial to select a part with a detection voltage suitable for the specific microcontroller or system requirements.

The open-drain output requires a pull-up resistor connected to the power supply voltage. The value of the pull-up resistor should be chosen based on the desired switching speed and load capacitance. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess