EN
  • EN
  • DE

BU76310AGU

Part No BU76310AGU
Manufacturer Rohm Semiconductor
Catalog Audio Special Purpose
Description Silicon Monolithic integrated circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155859-BU76310AGU
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU76310AGU CAD Model

Description

The BU76310AGU is an audio special purpose integrated circuit (IC) manufactured by Rohm Semiconductor. It is designed for use in audio processing and amplification applications, particularly in portable audio devices and automotive entertainment systems.

Applications

  • Headphone amplifiers
  • Portable audio players
  • Automotive audio systems
  • Bluetooth speakers
  • Wearable audio devices

Features

  • Low noise and distortion
  • High output power
  • Built-in headphone detection
  • Volume control function
  • Short-circuit protection
  • Low power consumption
  • Small package size

Benefits

  • Provides high-quality audio output with minimal noise and distortion, enhancing the listening experience.
  • Delivers sufficient power to drive headphones and speakers effectively.
  • Automatically detects when headphones are connected, optimizing the audio output accordingly.
  • Allows for convenient volume adjustment.
  • Protects the IC from damage due to short circuits, ensuring reliable operation.
  • Extends battery life in portable devices due to its low power consumption.
  • Enables compact designs due to its small package size.

Technical Specifications

The BU76310AGU typically operates on a low supply voltage, usually between 2.5V and 5.5V, making it suitable for battery-powered applications. It features a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring excellent audio fidelity. The IC also includes built-in protection circuits to prevent damage from overcurrent, short circuits, and thermal overload. The packaging is usually a small, surface-mount type such as QFN or WLCSP, allowing for efficient board space utilization.

This audio special purpose IC is commonly used in various audio applications due to its combination of high performance, low power consumption, and compact size. Its robust protection features and integrated functionalities make it a reliable and cost-effective solution for audio amplification and processing needs.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess