The MAX13055EETI+ is a high-performance, CAN (Controller Area Network) transceiver from Maxim Integrated, designed to interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is suitable for automotive and industrial applications where robust communication is required.
Key Features
- High-Speed CAN Interface: The device supports the ISO 11898 standard for CAN High-Speed transmission up to 1Mbps.
- Extended Temperature Range: It operates reliably over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
- Protection Features: The transceiver includes protection against damage due to high-voltage transients, loss of ground, and overvoltage. It is also protected against electrostatic discharge (ESD) events.
- Dominant Time-Out Function: This safety feature prevents the driver from being stuck in the dominant state (logic low), which can cause the CAN bus to become inoperative.
- Standby Mode: A low-current standby mode with remote wake-up capability helps to conserve power when the bus is inactive.
Applications
The MAX13055EETI+ is ideal for various applications, including:
- Automotive networks
- Industrial control systems
- Medical equipment
- Building automation
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package
28-TQFN-EP (5x5)
Standards Compliance
ISO 11898
Overall, the MAX13055EETI+ from Maxim Integrated provides a robust and reliable solution for CAN-based communication systems, ensuring stable operation in a variety of demanding applications.