EN
  • EN
  • DE

CDZ6.8B

Part No CDZ6.8B
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Zener diode / Zener Diode Single 6.8V 2% 40Ohm 100mW 2-Pin VMN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 241085-CDZ6.8B
Popularity Medium
Supply and Demand Status Sufficient
Family Name CDZ6.8B
Introduction Date January 28, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CDZ6.8B CAD Model

Description

CDZ6.8B Zener Diode

The CDZ6.8B Zener Diode is a high-performance solution for maintaining stable voltages in electronic circuits. It is designed to handle a range of voltages with high precision and efficiency.

  • Applications and Projects:
    • Signal Conditioning
    • Voltage Reference
    • Power Conversion Systems
  • Features and Benefits:
    • Nominal Zener Voltage: 6.8V
    • Low Dynamic Impedance
    • Reliable Performance
    • Compact Form Factor
  • Additional Details:
    • Power Dissipation: 500mW
    • Temperature Range: -55°C to 150°C
    • Part Number: CDZ6.8B

You May Also Be Interested in

Maruwa
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.3269
Conexant Systems
Need more? Email Us
Conexant Systems
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Sony
Need more? Email Us
ON Semiconductor
Need more? Email Us
Conexant Systems
Need more? Email Us
Maruwa
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess