The DTA124ES is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. It integrates a transistor and a resistor network into a single small package, simplifying circuit design and reducing component count. This particular part is now categorized as END-OF-LIFE.
Applications
- Digital circuits
- Switching circuits
- Inverter circuits
- Driving LEDs
- General-purpose amplification
Features
- Built-in bias resistor network
- Simplifies circuit design
- Reduces component count
- Small SOT-23 package
- NPN transistor type
Benefits
- Reduced board space
- Lower assembly costs
- Improved circuit reliability
- Easy to use
- Eliminates the need for external resistors
Additional Details
The DTA124ES contains a PNP transistor with integrated resistors. The input resistor (R1) is 10 kΩ, and the resistor between the base and the power supply (R2) is also 10 kΩ. The output current is typically 100mA, and the collector-emitter voltage rating is generally around 50V. It comes in a standard SOT-23 package. The integrated resistors ensure stable operation and reduce the effects of temperature variations. This part is now listed as End-of-Life by the manufacturer.