EN
  • EN
  • DE

DTA143ZU

Part No DTA143ZU
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-323SC-70UMT3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 752991-DTA143ZU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA143ZU CAD Model

Description

The DTA143ZU is a PNP digital transistor (BRT - Bias Resistor Transistor) manufactured by Rohm Semiconductor. This transistor integrates a bias resistor network, simplifying circuit design and reducing component count. It's primarily used in switching applications where space is limited and easy implementation is required.

Applications:

  • Switching Circuits: Used for general-purpose switching applications in digital circuits.
  • Inverter Circuits: Employed in inverter circuits to invert digital signals.
  • Driver Circuits: Used as a driver for LEDs, relays, and other low-power devices.
  • Digital Logic Circuits: Integrated into digital logic circuits for simplified design.
  • Microcontroller Interfacing: Simplifies interfacing between microcontrollers and external devices.

Features:

  • Built-in Bias Resistors: Integrates input and output bias resistors, reducing external component count.
  • PNP Transistor: Offers PNP transistor characteristics for switching applications.
  • Low Input Current: Requires minimal input current for activation.
  • Small Package: Available in a compact surface-mount package for space-saving designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Simplified Circuit Design: Integrated resistors reduce external components and simplify circuit layout.
  • Reduced Component Count: Lowers the number of components needed, saving space and cost.
  • Improved Reliability: Fewer external components contribute to improved circuit reliability.
  • Space-Saving Design: Compact package allows for high-density circuit designs.
  • Easy to Use: Simple to implement and requires minimal external circuitry.

Additional Details:

The DTA143ZU is typically available in a surface-mount package, such as a SOT-323 or similar. Key specifications include collector-emitter voltage (VCEO), collector current (IC), input resistor value (R1), and R1/R2 ratio. Refer to the Rohm Semiconductor datasheet for precise electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess