EN
  • EN
  • DE

DTA144ESA

Part No DTA144ESA
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Digital transistors (built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 752992-DTA144ESA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTA144ESA CAD Model

Description

The DTA144ESA is a PNP digital transistor (BRT - Bias Resistor Transistor) manufactured by Rohm Semiconductor. This transistor incorporates integrated bias resistors, streamlining circuit design and minimizing external components. It's commonly employed in switching applications where simplicity and space efficiency are paramount.

Applications:

  • Switching Circuits: Used for general-purpose switching in digital electronic circuits.
  • Inverter Circuits: Applied in inverter circuits to invert digital signals efficiently.
  • Driver Circuits: Functions as a driver for components such as LEDs, relays, and other low-power devices.
  • Digital Logic Circuits: Integrated into digital logic designs for simplified construction.
  • Microcontroller Interfacing: Facilitates easy interfacing between microcontrollers and external devices.

Features:

  • Integrated Bias Resistors: Includes built-in input and output bias resistors, reducing the need for external components.
  • PNP Transistor: Features PNP transistor characteristics suitable for switching operations.
  • Low Input Current Requirement: Activates with minimal input current.
  • Compact Package: Housed in a small surface-mount package designed for space-constrained applications.
  • RoHS Compliance: Manufactured to be environmentally friendly and compliant with RoHS standards.

Benefits:

  • Simplified Circuit Design: The integration of resistors simplifies the circuit design process and reduces complexity.
  • Reduced Component Count: Fewer components required, leading to cost savings and increased space efficiency.
  • Enhanced Reliability: Reduced number of external components enhances the overall circuit reliability.
  • Space-Efficient Design: Its compact packaging makes it ideal for use in applications where board space is limited.
  • Ease of Use: User-friendly implementation with minimal external circuitry required.

Additional Details:

The DTA144ESA typically comes in a surface-mount package, like a SOT-323. Key specifications include collector-emitter voltage (VCEO), collector current (IC), input resistor value (R1), and R1/R2 ratio. It is essential to consult the Rohm Semiconductor datasheet for precise electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess