The DTA144ESTP is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. It integrates a transistor and resistors into a single small surface mount package, simplifying circuit design and reducing board space. This NPN transistor includes a bias resistor network internally connected between the base and emitter, and between the base and collector.
Applications
- Digital circuit control
- Switching applications
- Inverter circuits
- Load switching
- Interface between digital logic and higher current/voltage circuits
Features
- Built-in bias resistors to reduce component count
- Small surface mount package (SOT-416)
- Simplifies circuit design
- Reduces board space requirements
- Available in various resistor ratios
Benefits
- Reduced component count leads to lower assembly costs
- Simplified circuit design accelerates development time
- Minimized board space allows for smaller and more compact designs
- Improved circuit reliability due to fewer external components
- Consistent performance due to integrated resistor network
Additional Details
The DTA144ESTP features specific resistor values within its internal network. The input resistor (R1) is typically around 47 kΩ, and the resistor between base and emitter (R2) may vary. The output current (Ic) is typically in the range of 100mA to 500mA, and the collector-emitter voltage (Vceo) is around 50V. The exact specifications, including resistor values and current gain (hFE), depend on the specific variant of the DTA144E series. Designers should refer to the Rohm Semiconductor datasheet for the precise electrical characteristics of the DTA144ESTP before incorporating it into a circuit.
It is commonly used in applications where a microcontroller or other digital logic device needs to switch a load. The internal resistors eliminate the need for external base resistors, simplifying the interface and reducing the number of components required. This part is particularly useful in space-constrained applications.