The DTB114GK is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It is designed to simplify circuit design by integrating a bias resistor network within the transistor package. This eliminates the need for external resistors, reducing component count and board space.
Applications
- Digital circuit driving
- Inverter circuits
- Interface circuits
- Switching applications
- Mobile devices
- Industrial equipment
Features
- Built-in bias resistors (R1 = 10 kΩ, R2 = 10 kΩ)
- Reduces component count
- Simplifies circuit design
- Available in a small SOT-346 package
- Lead-free construction
- Halogen-free
Benefits
- Reduced BOM (Bill of Materials) cost
- Smaller PCB footprint
- Improved circuit reliability
- Faster design cycles
- Easy to use in various applications
Technical Specifications
The DTB114GK has the following key specifications:
- Transistor Type: PNP
- Built-in Resistors: R1 = 10 kΩ, R2 = 10 kΩ
- Collector-Emitter Voltage (Vceo): -50V
- Collector Current (Ic): -100mA
- Power Dissipation (Pc): 200mW
- Operating Temperature Range: -55°C to +150°C
- Package: SOT-346
The built-in resistors ensure a stable bias condition for the transistor, making it easier to implement in various switching and amplification applications. The small SOT-346 package is ideal for space-constrained designs. The device is also lead-free and halogen-free, making it compliant with environmental regulations.