ON Semiconductor NSVUMC5NT1G - Ultra-High Efficiency SMD Transistor
The ON Semiconductor NSVUMC5NT1G is a state-of-the-art, high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This small signal transistor is renowned for its ultra-high efficiency, making it an ideal choice for energy-sensitive circuits.
Key Features:
- Device Type: NPN Bipolar Junction Transistor (BJT)
- Package: SOT-23 surface-mount device (SMD), offering a compact footprint for space-constrained applications.
- Current Handling: Capable of handling continuous collector current (Ic) up to 100 mA, making it suitable for moderate current applications.
- High Gain: Features high DC current gain (hFE) that provides excellent signal amplification capabilities.
- Low Voltage Operation: Designed for low voltage operations with a collector-emitter voltage (Vceo) of 50 V, ensuring compatibility with a variety of low voltage circuits.
- High Transition Frequency: Boasts a high transition frequency (fT) which makes it suitable for high-speed switching applications.
- Energy Efficient: The NSVUMC5NT1G is optimized for low power consumption, contributing to energy efficiency in the final product.
- Robust Performance: Offers robust performance with a wide operating temperature range, making it reliable in various environmental conditions.
- Automotive Qualified: This device is qualified for automotive applications, ensuring reliability and performance under stringent automotive standards.
Applications:
The NSVUMC5NT1G transistor is versatile and can be used in several applications including:
- General-purpose switching and amplification
- Audio amplifiers
- Signal processing
- Power management circuits
- Automotive systems
- Portable and consumer electronics
ON Semiconductor's commitment to quality and innovation is reflected in the NSVUMC5NT1G, making it a reliable choice for designers and engineers seeking a high-performance transistor for their electronic designs.