EN
  • EN
  • DE

CSD18531Q5AT

Part No CSD18531Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 43nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3840pF @ 30V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs 4.6 mOhm @ 22A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSONP (5x6)
Package 8-PowerTDFN
Win Source Part Number 771872-CSD18531Q5AT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD18531Q5AT CAD Model

Description

The Texas Instruments CSD18531Q5AT is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This device is part of TI's extensive portfolio of MOSFETs that offer designers a balance between low on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The CSD18531Q5AT boasts an ultra-low R<sub>DS(on) of just 8.7 mΩ at V<sub>GS = 10 V, which reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease.
  • Advanced Packaging: Enclosed in a compact 5x6 mm SON package, the CSD18531Q5AT is designed for space-constrained applications while providing excellent thermal performance.
  • Fast Switching Performance: The device features a low total gate charge (Q<sub>g) and reduced switching losses, making it suitable for high-frequency power switching applications.

Applications

The versatility of the CSD18531Q5AT allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Load Switches
  • Battery Management Systems
  • Point of Load (POL) Modules

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The CSD18531Q5AT is no exception, as it is designed to meet the stringent requirements of industrial and automotive applications. It provides robust thermal performance, which ensures reliability even under high-stress conditions.

Environmental Compliance

The CSD18531Q5AT is RoHS compliant and free from environmentally harmful substances. It is manufactured with the environment in mind, ensuring that it meets current and future regulations for electronic products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess