Introducing the 2DC2412R NPN Transistor from Diodes Incorporated
The 2DC2412R is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This versatile transistor is crafted for applications that demand reliable switching and amplification, with a focus on delivering consistent performance in a compact package.
Key Features of the 2DC2412R:
- High Current Gain Bandwidth Product: The 2DC2412R offers an excellent frequency response, making it suitable for amplifier circuits that require high-speed operation.
- Low Collector-Emitter Saturation Voltage: This feature ensures minimal voltage drop during the saturation state, leading to increased efficiency and reduced power loss.
- High Collector Current: With the ability to handle a substantial collector current, the 2DC2412R is ideal for driving loads that require higher current levels.
- Compact SOT-23 Package: The small surface-mount package allows for efficient use of PCB space, making it a great choice for space-constrained applications.
- RoHS Compliant: In adherence to environmental standards, the 2DC2412R is RoHS compliant, ensuring it meets the latest regulations for hazardous substance control.
Applications:
The 2DC2412R can be utilized in a wide array of electronic circuits, including but not limited to:
- Switching applications
- Signal amplification
- Audio amplifiers
- Driver stages in Hi-Fi amplifiers
- Power management solutions
- Control systems
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
50V
Collector-Emitter Voltage (VCEO)
45V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
100mA
Power Dissipation (PD)
350mW
DC Current Gain (hFE)
200 to 400
Whether you're designing a new circuit or looking for a reliable component for your existing design, the 2DC2412R from Diodes Incorporated is a choice that won't disappoint. With its robust features and compliance with industry standards, it stands as a testament to Diodes Incorporated's commitment to quality and performance.