The ZTX1048A from Diodes Incorporated is a high-performance, low-saturation NPN bipolar transistor that offers excellent amplification and switching characteristics. This transistor is designed to cater to a wide range of applications, including but not limited to, signal processing, power management, and audio amplification. With its robust design and reliable performance, the ZTX1048A is an ideal choice for designers seeking components that deliver consistent results in demanding environments.
Key Features
- High Current Gain: The ZTX1048A offers a high current gain (hFE), which makes it suitable for applications requiring efficient current amplification.
- Low Saturation Voltage: The low VCE(sat) allows for efficient operation at lower voltages, reducing power loss and improving overall system efficiency.
- High Maximum Current: This transistor can handle a high collector current, making it suitable for power switching applications.
- Thermal Stability: Designed to operate reliably over a wide temperature range, the ZTX1048A maintains stable performance under varying thermal conditions.
Applications
The versatility of the ZTX1048A makes it an excellent choice for a multitude of applications. Some of the typical applications include:
- Power regulators
- DC-DC converters
- Motor controllers
- Audio amplifiers
- Signal amplification circuits
- Switching operations in various electronic devices
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the ZTX1048A is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, adhering to environmental standards and regulations.
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
30V
Collector-Base Voltage (VCBO)
40V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
2A
Power Dissipation (Pd)
1.25W
Operating Temperature Range
-55°C to +150°C
With its robust feature set and Diodes Incorporated's reputation for reliability, the ZTX1048A is an excellent choice for your next project that requires a high-quality NPN transistor.