EN
  • EN
  • DE

VN2110K1-G

Part No VN2110K1-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 0.2A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 200mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.4V @ 1mA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 360mW (Tc)
Maximum Rds On at Id,Vgs 4 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 097699-VN2110K1-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VN2110K1-G CAD Model

Description

The VN2110K1-G is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to a vast array of embedded applications. This versatile product is part of Microchip's renowned family of MCUs, which are known for their reliability, efficiency, and advanced features.

Key Features

  • Advanced Architecture: The VN2110K1-G is built on a sophisticated architecture that supports high-speed processing capabilities, making it suitable for complex computations and control systems.
  • Low Power Consumption: With power-saving features, the VN2110K1-G is optimized for battery-powered and energy-conscious applications, ensuring long operational life and reduced power costs.
  • Robust I/O Capabilities: A variety of input/output options provide flexibility for interfacing with sensors, actuators, and other peripherals, facilitating a wide range of functionalities.
  • Memory: The MCU is equipped with sufficient flash and RAM memory to handle demanding applications, ensuring smooth and efficient operation.
  • Connectivity: It offers multiple connectivity options, including standard communication protocols, enabling it to easily integrate into existing systems and networks.
  • Security: Security features are embedded within the VN2110K1-G to protect against unauthorized access and ensure data integrity, which is crucial for sensitive applications.

Applications

The VN2110K1-G is designed to be versatile, catering to a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Smart home automation
  • Portable medical devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The VN2110K1-G MCU is backed by Microchip's extensive support and documentation, ensuring developers have access to the resources they need to successfully integrate the MCU into their projects. With its blend of performance, power efficiency, and robust feature set, the VN2110K1-G is an excellent choice for developers looking to create advanced, reliable, and cost-effective solutions.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess