EN
  • EN
  • DE

NJVMJD31CT4G

Part No NJVMJD31CT4G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 100V 3A DPAK  /  Bipolar (BJT) Transistor NPN 100 V 3 A 3MHz 1.56 W Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 1A, 4V
Power - Max 1.56 W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NJVMJD31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NJVMJD31CT4GOSTR,NJVMJD31CT4GOSCT,ONSONSNJVMJD31CT4G,NJVMJD31CT4GOSDKR,2156-NJVMJD31CT4G-OS,NJVMJD31CT4G-ND
Standard Package 2,500
Win Source Part Number 998524-NJVMJD31CT4G
Ultra Librarian 3D Model Ultra Librarian NJVMJD31CT4G CAD Model

Description

ON Semiconductor NJVMJD31CT4G Power Transistor

The ON Semiconductor NJVMJD31CT4G is a high-performance power transistor designed for a wide array of applications that require efficient power regulation and switching capabilities. This robust component is part of ON Semiconductor's acclaimed portfolio of power management solutions, renowned for their reliability and innovation.

Key Features:

  • High Collector-Emitter Voltage: The NJVMJD31CT4G offers a high VCEO (Collector-Emitter Voltage) of 100V, which makes it suitable for circuits that operate at higher voltages, ensuring stability and reliability in demanding situations.
  • Collector Current: It can handle a substantial collector current of up to 3A, making it a versatile choice for a variety of power applications.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which reduces power loss and improves efficiency during operation.
  • Complementary PNP Type: This NPN transistor has a complementary PNP type, allowing for flexibility in designing push-pull amplifiers and other circuits that require both NPN and PNP transistors.
  • Thermal and Power Handling: It is capable of handling significant power levels with a power dissipation of 20W at 25°C, accompanied by excellent thermal characteristics for better performance under thermal stress.
  • Package: The NJVMJD31CT4G comes in a highly durable package that ensures long-term reliability and is designed for optimal heat dissipation.

Applications:

The ON Semiconductor NJVMJD31CT4G is suitable for a variety of applications, including:

  • Power regulators
  • Switching circuits
  • Motor control systems
  • Amplifier output stages
  • Power management in consumer and industrial electronics

ON Semiconductor's commitment to quality and performance is evident in the NJVMJD31CT4G power transistor. With its robust design and reliable operation, this component is an excellent choice for designers and engineers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1967 $150.4755
1,055+ $0.1904 $200.8720
1,360+ $0.1840 $250.2400
1,820+ $0.1650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,500 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess