The VP2450N3 is a high-voltage, N-channel enhancement-mode MOSFET from Supertex, Inc. It is designed for applications requiring high voltage switching, such as solid-state relays (SSRs), high-voltage power supplies, and LED lighting. This MOSFET offers fast switching speeds, low on-resistance, and robust performance, making it an ideal choice for demanding applications.
Applications:
- Solid-state relays (SSRs)
- High-voltage power supplies
- LED lighting applications
- Plasma display panels (PDPs)
- Capacitor discharge circuits
Features:
- High voltage: Drain-source voltage (VDS) of 450V.
- Low on-resistance: RDS(on) of 2.5 Ohms (typical) at VGS = 10V.
- Fast switching speed: Low gate charge (Qg) for efficient switching.
- Avalanche rated: Capable of handling avalanche energy.
- TO-252 (DPAK) package: Surface-mount package for efficient thermal dissipation.
Benefits:
- Efficient power conversion: Low RDS(on) minimizes power losses, improving overall efficiency.
- High-voltage capability: Suitable for applications with high voltage requirements.
- Fast switching: Reduces switching losses and improves system performance.
- Robust performance: Avalanche rating ensures reliability under transient conditions.
- Surface-mount design: TO-252 package allows for automated assembly and efficient thermal management.
Additional Details:
The VP2450N3 is an enhancement-mode MOSFET, requiring a positive gate-source voltage (VGS) to turn on. It has a continuous drain current (ID) rating of 1.8A at 25°C. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device's fast switching speed is achieved through its low gate charge and gate resistance. The TO-252 package provides excellent thermal dissipation and is suitable for surface-mount assembly. Consult the Supertex datasheet for complete electrical characteristics, application guidelines, and recommended operating conditions. Proper heatsinking is recommended to ensure that the device operates within its specified temperature limits and maintains optimal performance. The VP2450N3 is designed to meet industry standards for safety and reliability, making it a suitable choice for demanding power electronics applications. The device's high voltage and fast switching capabilities make it particularly well-suited for applications such as SSRs and LED lighting, where efficiency and reliability are critical.