The 2SK1527 is an N-Channel MOS Field Effect Transistor designed for high-voltage switching applications. Manufactured by Hitachi, Ltd, this transistor is known for its high breakdown voltage and relatively low on-resistance. It is suitable for applications requiring robust switching capabilities.
Applications
- High-Voltage DC-DC Converters
- Plasma Display Panels (PDPs)
- Laser Drivers
- High-Intensity Lighting Systems
- Switching Regulators
Features
- N-Channel MOSFET
- High Breakdown Voltage
- Low Gate Charge
- Fast Switching Speed
- Avalanche Energy Guaranteed
Benefits
- Robust Switching: High breakdown voltage ensures reliable operation in high-voltage applications.
- Efficient Performance: Low gate charge reduces switching losses, contributing to higher efficiency.
- Fast Response: Fast switching speed allows for high-frequency operation.
- Simplified Drive Circuitry: N-Channel configuration simplifies gate drive requirements.
- Reliable Operation: Avalanche energy guarantee provides added protection against voltage transients.
Additional Details
The 2SK1527 is characterized by its high drain-source breakdown voltage, typically in the hundreds of volts. Its gate threshold voltage is designed to be compatible with standard logic levels. The device exhibits a low on-resistance (RDS(on)) for efficient power handling. The datasheet from Hitachi provides specific details on its electrical characteristics, thermal resistance, and package dimensions. It's usually available in a TO-220 or similar package, facilitating easy mounting and heat dissipation. The gate-source voltage is typically rated between -20V and 20V. Its design allows for efficient switching and minimal power loss in demanding applications.