EN
  • EN
  • DE

MPS4126RLRAG

Part No MPS4126RLRAG
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 25V 0.2A TO92  /  Bipolar (BJT) Transistor PNP 25 V 200 mA 170MHz 625 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 25 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 2mA, 1V
Power - Max 625 mW
Frequency - Transition 170MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPS412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names MPS4126RLRAGOSDKRINACTIVE,2156-MPS4126RLRAG-ONTR,MPS4126RLRAGOSTR,MPS4126RLRAGOSDKR-ND,MPS4126RLRAGOSDKR,ONSONSMPS4126RLRAG,MPS4126RLRAG-ND,MPS4126RLRAGOSCT
Standard Package 2,000
Win Source Part Number 1080168-MPS4126RLRAG
Ultra Librarian 3D Model Ultra Librarian MPS4126RLRAG CAD Model

Description

The MPS4126RLRAG is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This electronic component is designed for general-purpose amplifier and switching applications, offering a compelling blend of efficiency, reliability, and versatility.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: TO-92 type, which provides through-hole mounting.
  • Collector-Emitter Voltage (VCEO): 80V, allowing for a wide range of operation voltages.
  • Collector Current (IC): Up to 200 mA, suitable for moderate current applications.
  • Power Dissipation (Pd): 625 mW, ensuring adequate power handling for various applications.
  • DC Current Gain (hFE): High hFE level, providing efficient current amplification.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, ensuring stability and performance under extreme conditions.
  • RoHS Compliant: Meets environmental standards by restricting the use of certain hazardous substances.

Applications

The MPS4126RLRAG transistor is suitable for a wide range of applications, including but not limited to:

  • Low-power amplification circuits
  • Switching circuits
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MPS4126RLRAG is no exception. Manufactured with state-of-the-art technology, this transistor is built to deliver consistent performance and longevity. The device is also supported by ON Semiconductor's rigorous testing protocols, ensuring that each unit meets the company's high standards for reliability and customer satisfaction.

Conclusion

The MPS4126RLRAG from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable and efficient NPN BJT for their electronic projects. With its robust feature set and versatile applications, this component is sure to be a valuable addition to a wide range of electronic devices and systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess