The FQD2N30 is an N-Channel enhancement mode power MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's designed utilizing Fairchild's QFET® technology to achieve low on-state resistance and superior switching performance. This MOSFET is particularly suitable for applications that require efficient power conversion and high-speed operation.
Applications:
- Power Supplies
- DC-DC Converters
- Motor Controls
- Lighting Ballasts
- Adapters
Features:
- Low RDS(on) for reduced conduction losses
- Fast switching speed for efficient operation
- Low gate charge (Qg) for minimal drive power requirements
- High avalanche energy capability for robustness
- Improved dv/dt capability for reliable performance
- 300V Drain to Source Voltage (VDS)
- 2A Continuous Drain Current (ID)
Benefits:
- Increased energy efficiency due to minimized power dissipation.
- Improved system performance thanks to faster switching speeds.
- Simplified gate drive design because of the low gate charge.
- Enhanced system reliability provided by high avalanche energy and improved dv/dt characteristics.
- Reduced heat sink requirements due to lower power losses.
Additional Details:
The FQD2N30 is commonly available in a TO-252 (DPAK) package, which is suitable for surface mounting. Its high voltage rating and relatively low on-resistance make it appropriate for use in higher voltage power conversion circuits. The gate threshold voltage is designed to be stable over temperature, which simplifies the design of gate drive circuitry. This device is designed to operate at junction temperatures up to 150°C, which ensures robust operation under high load conditions. The fast intrinsic diode enhances performance in applications such as synchronous rectification. The MOSFET's construction minimizes parasitic inductances and capacitances to further improve switching performance and reduce EMI. It is designed to offer a good balance of performance and cost, making it a popular choice for many power electronic applications.