EN
  • EN
  • DE

PSMN050-80PS,127

Part No PSMN050-80PS,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 22A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 633pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 56W (Tc)
Maximum Rds On at Id,Vgs 51 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1090356-PSMN050-80PS,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian PSMN050-80PS,127 CAD Model

Description

The PSMN050-80PS,127 is a robust N-channel MOSFET designed and manufactured by NXP Semiconductors, a leader in the field of high-performance semiconductor products. This MOSFET is part of NXP's extensive portfolio of Power MOSFETs that are engineered to deliver high efficiency, low power dissipation, and exceptional thermal performance. It is a reliable choice for a wide range of applications, including power supply, automotive, computing, and industrial systems.

Key Features

  • Low On-Resistance: The PSMN050-80PS,127 boasts a very low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: With an impressive continuous drain current (I<sub>D) rating, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Voltage Tolerance: The device is rated for a maximum drain-source voltage (V<sub>DS) of 80V, allowing it to be used in circuits with higher operating voltages.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET reduce switching losses and improve performance in high-frequency applications.
  • Enhanced Thermal Performance: A low thermal resistance package ensures effective heat dissipation, contributing to the reliability and longevity of the device.

Applications

  • DC/DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Automotive Electronics
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PSMN050-80PS,127 is built to meet rigorous industry standards, ensuring reliable performance even in harsh environments. It is RoHS compliant, reflecting NXP's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

Ordering and Packaging

The PSMN050-80PS,127 is available in a TO-220 package, which is widely used in the industry for its ease of mounting and good thermal and electrical characteristics. For ordering information, bulk packaging options, and detailed specifications, customers should refer to the official NXP Semiconductors datasheet or contact their sales representative.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess