The UMH3NGTN is a digital transistor manufactured by Rohm Semiconductor. It integrates two transistors and resistors into a single small package, making it ideal for high-density circuit boards where space is a premium. The UMH3NGTN simplifies circuit design by reducing the number of external components required.
Applications:
- Inverter circuits
- Driver circuits
- Switching circuits
- Digital control circuits
Features:
- Dual NPN transistors with integrated resistors.
- Reduces component count and board space.
- Small surface mount package (typically SOT-363 or similar).
- Low saturation voltage.
Benefits:
- Simplified PCB layout.
- Reduced assembly costs.
- Improved circuit reliability.
- Space-saving solution for compact devices.
The UMH3NGTN consists of two NPN transistors, each with integrated resistors to bias the base. The resistor values are specifically chosen to provide the optimal performance for the intended application. The small SOT-363 package is designed for automated assembly and high-density mounting. The device is suited for a variety of digital applications where space and component count are critical.
Technical Specifications (Typical):
- Transistor Type: Dual NPN
- Resistor R1 Value: (Varies, consult datasheet)
- Resistor R2 Value: (Varies, consult datasheet)
- Package Type: SOT-363
- Maximum Collector Current (Ic): (Varies, consult datasheet)
- Maximum Collector-Emitter Voltage (Vceo): (Varies, consult datasheet)