EN
  • EN
  • DE

2SB1302T-TD

Part No 2SB1302T-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT89
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 728843-2SB1302T-TD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1302T-TD CAD Model

Description

Product Overview: 2SB1302T-TD by ON Semiconductor

The 2SB1302T-TD is a high-performance PNP bipolar transistor developed by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to offer excellent power handling capabilities and efficiency, making it suitable for a wide range of applications, including power management, audio amplification, and switch-mode power supplies.

Key Features

  • High Current Capacity: The 2SB1302T-TD can handle continuous collector currents up to several amperes, allowing it to drive larger loads with ease.
  • Low Saturation Voltage: With its low V<sub>CE(sat) characteristic, the transistor ensures minimal power loss during operation, contributing to overall system efficiency.
  • High-Speed Switching: The device is optimized for fast switching applications, enabling quick response times in circuits where timing is critical.
  • Complementary NPN Type Available: For applications requiring a push-pull configuration, ON Semiconductor offers a complementary NPN type transistor, facilitating the design of symmetrical output stages.

Applications

The versatile nature of the 2SB1302T-TD makes it ideal for inclusion in a variety of electronic devices. Some common applications include:

  • Power supply circuits
  • Audio power amplifiers
  • DC-DC converters
  • Motor control circuits
  • Linear voltage regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The 2SB1302T-TD is manufactured with state-of-the-art processes and is subjected to thorough testing to ensure reliability and performance under a wide range of conditions.

Environmental Compliance

The 2SB1302T-TD is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, cadmium, and mercury. This commitment to sustainability makes the product suitable for use in environmentally sensitive applications and helps companies meet their green objectives.

With its robust performance characteristics and ON Semiconductor's guarantee of quality, the 2SB1302T-TD is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess