The DTB743ZE is a PNP pre-biased transistor manufactured by Rohm Semiconductor. This transistor integrates bias resistors, reducing the number of external components required in a circuit. This simplifies the design process, reduces PCB space, and contributes to a more reliable system.
Applications
- Switching circuits
- Inverter circuits
- Amplification circuits
- Digital applications
- Load switches
- Interface drivers
Features
- Built-in bias resistor (R1 = 4.7 kΩ)
- Built-in bias resistor (R2 = 47 kΩ)
- Simplifies circuit design
- Reduces component count
- Low saturation voltage
- Surface mount package
Benefits
- Reduces BOM (Bill of Materials) costs
- Saves PCB space
- Improves circuit reliability
- Eases circuit design and debugging
- Optimized for switching applications
Technical Specifications
The DTB743ZE transistor has the following key technical specifications:
- Transistor Type: PNP
- Built-in Resistors: R1 = 4.7 kΩ, R2 = 47 kΩ
- Collector-Emitter Voltage (VCEO): -50 V
- Collector Current (IC): -500 mA
- Power Dissipation (PD): 200 mW
- Operating Temperature Range: -55°C to +150°C
- Package: SOT-346
The integration of bias resistors (R1 and R2) allows for easier implementation of switching and amplification circuits. The defined resistor values provide a stable bias point, making the DTB743ZE suitable for a wide range of applications. Its small SOT-346 package makes it well-suited for applications where board space is limited. The device's ability to handle a collector current of up to -500mA makes it suitable for driving larger loads.