EN
  • EN
  • DE

DTC124TKT146

Part No DTC124TKT146
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056449-DTC124TKT146
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTC124TKT146 CAD Model

Description

The DTC124TKT146 is a digital transistor manufactured by Rohm Semiconductor. It's a bias resistor transistor (BRT), which integrates a transistor and bias resistors into a single compact package. This integration simplifies circuit design and reduces the number of external components needed, ultimately saving board space and cost.

Applications

  • Digital circuit control
  • Inverter circuits
  • Driving LED displays
  • Replacing discrete transistor and resistor combinations
  • General switching applications

Features

  • Built-in bias resistors (R1 = 22kΩ, R2 = 22kΩ)
  • Reduces component count
  • Simplifies circuit design
  • Small SOT-346 package
  • Lead-free construction

Benefits

  • Space saving: The integrated resistors eliminate the need for external components, reducing board space requirements.
  • Simplified design: Easier circuit design compared to using discrete components.
  • Reduced cost: Lower component count translates to reduced BOM (Bill of Materials) cost.
  • Improved reliability: Fewer solder joints lead to higher system reliability.
  • Consistent performance: Integrated resistors ensure consistent bias conditions for the transistor.

Additional Details

The DTC124TKT146 is an NPN type digital transistor. The input resistor (R1) is 22kΩ, and the resistor between base and power supply (R2) is also 22kΩ. It comes in a SOT-346 package, which is suitable for high-density mounting. The transistor features a low saturation voltage, making it efficient for switching applications. The device is RoHS compliant, meaning it is lead-free and environmentally friendly. Key electrical characteristics include a collector-emitter voltage of 50V, a collector current of 100mA, and a power dissipation of 200mW.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess