EN
  • EN
  • DE

DTC124XF

Part No DTC124XF
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Description DTA/DTC SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822149-DTC124XF
Ultra Librarian 3D Model Ultra Librarian DTC124XF CAD Model

Description

The DTC124XF is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. This transistor incorporates a built-in bias resistor network, simplifying circuit design and reducing the number of external components required.

Applications:

  • Digital circuit control: Used for switching and amplification in digital circuits.
  • Inverter circuits: Employed in inverter circuits for signal inversion.
  • Driver circuits: Used as a driver for LEDs, relays, and other loads.
  • Microcontroller interface: Provides a convenient interface between microcontrollers and external devices.

Features:

  • Built-in bias resistors: Eliminates the need for external resistors, reducing component count and board space.
  • NPN type: An NPN bipolar junction transistor.
  • Compact package: Available in small surface-mount packages for high-density mounting.
  • Low saturation voltage: Provides low saturation voltage for efficient switching.

Benefits:

  • Simplified circuit design: Reduces the complexity of circuit design by integrating bias resistors.
  • Reduced component count: Lowers the number of components required, saving board space and cost.
  • Improved reliability: Enhances circuit reliability by reducing the number of solder joints.
  • Easy to use: Simplifies circuit implementation with its integrated design.

Additional Details:

The DTC124XF has specific input and output voltage ratings, current gain, and power dissipation characteristics. Refer to the Rohm Semiconductor datasheet for detailed specifications, including resistor values, saturation voltage, and switching speeds. This digital transistor is commonly used in various electronic devices to simplify circuit design and improve performance.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess