EN
  • EN
  • DE

DTC143XU

Part No DTC143XU
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08No13500
Reference case SOT-323SC-70UMT3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 745481-DTC143XU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC143XU CAD Model

Description

The DTC143XU is a digital transistor (BRT - Bias Resistor Transistor) manufactured by Rohm Semiconductor. This transistor integrates a bias resistor network, which simplifies circuit design by reducing the number of external components needed. It's often utilized in applications such as switching circuits, level shifting, and inverter circuits, which offers convenience and helps to conserve space.

Applications

  • Switching Circuits
  • Inverter Circuits
  • Level Shifting
  • Driver Circuits
  • Digital Logic Circuits

Features

  • NPN Transistor with Internal Bias Resistors
  • Simplifies Circuit Design
  • Reduces Component Count
  • Small Package Size
  • Low Saturation Voltage

Benefits

  • Saves Board Space
  • Reduces Assembly Costs
  • Improves Circuit Reliability
  • Enhances Design Flexibility
  • Facilitates Easy Implementation

The DTC143XU transistor includes an NPN transistor with built-in bias resistors on the base, thus removing the need for external biasing components and simplifying circuit design. The reduced component count and smaller board space make the DTC143XU appropriate for compact electronic devices. This transistor is frequently used in digital logic circuits as an inverter or a switch and may be used to drive LEDs, relays, or other loads. The low saturation voltage of the transistor ensures efficient switching operations. Its simplified design combined with its space-saving qualities make the DTC143XU a frequent selection for diverse applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess