EN
  • EN
  • DE

EDZC6.8B TE61

Part No EDZC6.8B TE61
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822299-EDZC6.8B TE61
Ultra Librarian 3D Model Ultra Librarian EDZC6.8B TE61 CAD Model

Description

The EDZC6.8B TE61 is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a stable voltage reference. This makes them essential components in voltage regulation, surge protection, and various other electronic circuits.

Applications

  • Voltage regulation in power supplies.
  • Overvoltage protection in sensitive electronic circuits.
  • Voltage clamping in signal processing circuits.
  • Wave shaping.
  • Calibration equipment.

Features

  • Zener voltage of 6.8V.
  • Low reverse leakage current.
  • High surge current capability.
  • Small surface mount package (SOD-323).
  • Excellent clamping capability.
  • High reliability.
  • Lead-free construction.
  • Compliant with RoHS standards.

Benefits

  • Provides stable voltage regulation.
  • Protects circuits from overvoltage damage.
  • Offers precise voltage clamping.
  • Saves space in compact electronic designs.
  • Ensures reliable performance in demanding applications.
  • Environmentally friendly due to lead-free construction.
  • Meets industry standards for safety and environmental compliance.
  • Reduces system downtime with reliable overvoltage protection.

Additional Details

The EDZC6.8B TE61 Zener diode is constructed using a silicon semiconductor material. The TE61 designation refers to the specific packaging and taping for automated assembly. It is designed for surface mount technology (SMT), allowing for efficient and high-density PCB assembly. The diode’s specified Zener voltage is maintained within a certain tolerance, as outlined in the datasheet, ensuring accurate voltage regulation. The power dissipation rating is also a key parameter to consider for proper application to prevent overheating and ensure long-term reliability. The device is commonly used in low-power applications where precise voltage control is critical. It's important to consult the manufacturer's datasheet for detailed specifications, including voltage tolerance, temperature coefficients, and surge current ratings, to ensure optimal performance in a specific application.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess