EN
  • EN
  • DE

EDZV33B

Part No EDZV33B
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822307-EDZV33B
Ultra Librarian 3D Model Ultra Librarian EDZV33B CAD Model

Description

The Rohm EDZV33B is a Zener diode designed for voltage regulation and transient voltage suppression applications. This diode maintains a stable voltage of approximately 33 volts when reverse biased, providing protection to sensitive electronic components from voltage spikes and fluctuations. It is commonly used in various electronic circuits to ensure a stable and reliable voltage supply.

Applications

  • Voltage regulation: Used to maintain a stable voltage in power supplies and electronic circuits.
  • Transient voltage suppression (TVS): Protects sensitive components from voltage spikes and surges.
  • Overvoltage protection: Prevents damage to circuits caused by excessive voltage.
  • Signal clamping: Limits the voltage of signals to protect downstream components.
  • Reference voltage generation: Provides a stable reference voltage for analog circuits.

Features

  • Zener voltage of 33V: Provides a stable voltage regulation point.
  • Low dynamic impedance: Ensures stable voltage regulation under varying current conditions.
  • High surge current capability: Can withstand high surge currents without damage.
  • Small package size: Allows for compact circuit designs.
  • Lead-free termination: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Protection of sensitive components: Prevents damage from voltage spikes and surges.
  • Stable voltage regulation: Maintains a consistent voltage supply for reliable circuit operation.
  • Compact design: Enables smaller and more compact electronic devices.
  • Cost-effectiveness: Provides reliable voltage regulation and protection at a reasonable cost.
  • Environmental compliance: Meets environmental regulations, reducing the impact on the environment.

The EDZV33B's Zener voltage of 33V provides a precise and stable voltage reference, making it ideal for voltage regulation and overvoltage protection applications where a higher voltage is required. Its low dynamic impedance ensures that the regulated voltage remains stable even when the current through the diode changes. The high surge current capability allows the diode to withstand transient voltage spikes without being damaged, protecting sensitive downstream components. Its small package size is advantageous in space-constrained applications. The lead-free termination is compliant with Restriction of Hazardous Substances (RoHS) directives, making it suitable for environmentally conscious designs. Overall, the Rohm EDZV33B Zener diode offers a reliable and cost-effective solution for voltage regulation and transient voltage suppression in a wide range of electronic circuits.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess