EN
  • EN
  • DE

IMD10A

Part No IMD10A
Manufacturer Rohm Semiconductor
Description Power management (dual digital transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1185555-IMD10A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IMD10A CAD Model

Description

The IMD10A is an intelligent power device (IPD) manufactured by Rohm Semiconductor. This device integrates a MOSFET and a driver IC into a single package, offering overcurrent protection, overvoltage protection, and thermal shutdown features. It's designed for applications requiring high reliability and protection against abnormal operating conditions.

Applications

  • Automotive applications (e.g., driving relays, solenoids, and lamps)
  • Industrial equipment (e.g., motor control, valve control)
  • Power supplies
  • General purpose switching

Features

  • Integrated MOSFET and driver IC
  • Overcurrent protection
  • Overvoltage protection
  • Thermal shutdown
  • Low on-resistance

Benefits

  • Simplified circuit design due to integration of MOSFET and driver.
  • Enhanced system reliability through built-in protection against overcurrent, overvoltage, and overtemperature conditions.
  • Reduced power dissipation and improved efficiency due to low on-resistance.
  • Increased safety and protection for connected loads.

Additional Details

The IMD10A typically operates with a supply voltage range of 6V to 35V. The on-resistance (RDS(on)) is typically in the milliohm range, depending on the specific variant. The device is often packaged in a surface-mount package, such as a SOP or HSO package. Specific details regarding the protection thresholds, switching speeds, and thermal characteristics can be found in the manufacturer's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess