EN
  • EN
  • DE

JCM5053J

Part No JCM5053J
Manufacturer Rohm Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066278-JCM5053J
Categories OEM Parts(J-L)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JCM5053J CAD Model

Description

The JCM5053J is a motor driver IC manufactured by Rohm Semiconductor. This integrated circuit is designed to efficiently and precisely control the operation of various types of motors, typically found in applications requiring accurate positioning or speed control. It provides the necessary drive signals and protection features to ensure reliable motor performance.

Applications

  • Stepper motor control in robotics
  • DC motor control in consumer electronics
  • Fan motor control in cooling systems
  • Actuator control in industrial automation
  • Positioning systems in camera equipment

Features

  • Wide operating voltage range: Accommodates a variety of motor voltage requirements.
  • Built-in protection circuits: Includes over-current, over-voltage, and thermal shutdown protection.
  • PWM control: Enables precise speed and torque control of the motor.
  • Low standby current: Minimizes power consumption when the motor is not in operation.
  • Compact package: Allows for easy integration into space-constrained applications.
  • Multiple control modes: Supports various control schemes, such as forward, reverse, and brake.

Benefits

  • Precise motor control: Enables accurate positioning and speed regulation.
  • Improved system efficiency: Reduces power consumption and heat generation.
  • Enhanced system reliability: Protects the motor and driver IC from damage.
  • Simplified system design: Reduces the number of external components required.
  • Cost-effective solution: Provides a high-performance motor control solution at a competitive price.

Additional Details

The JCM5053J typically utilizes a pulse-width modulation (PWM) technique to control the motor's speed and torque. The PWM signal modulates the voltage applied to the motor, allowing for fine-grained control over its operation. The integrated protection circuits safeguard the motor and driver IC from potential damage due to over-current, over-voltage, or excessive temperature. The low standby current feature minimizes power consumption when the motor is not actively running, making it suitable for battery-powered applications. This motor driver is commonly available in a surface-mount package, facilitating easy assembly on printed circuit boards. Detailed specifications regarding the maximum current and voltage ratings can be found in the Rohm Semiconductor datasheet for the JCM5053J.

You May Also Be Interested in

TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
TT Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samsung
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Toko America Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess