Products specifications

Reference Date Code 15Rohs
Reference case SOT423
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 754417-LTC044TEB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC044TEB CAD Model

Description

The LTC044TEB is a highly efficient synchronous step-down DC/DC converter from Rohm Semiconductor. It is designed for applications requiring a compact and efficient power solution, delivering a stable output voltage from a wide input voltage range.

Applications:

  • Point-of-load regulators
  • Powering microcontrollers and digital circuits
  • Battery-powered devices
  • Industrial control systems
  • Portable electronics

Features:

  • High efficiency: Achieves high efficiency due to synchronous rectification, minimizing power loss.
  • Wide input voltage range: Operates from a wide input voltage range, providing flexibility in various applications.
  • Adjustable output voltage: The output voltage is adjustable, allowing customization for specific needs.
  • Overcurrent protection: Built-in overcurrent protection safeguards the device and the connected load.
  • Thermal shutdown: Includes thermal shutdown protection to prevent damage from overheating.
  • Compact package: Available in a compact package for space-constrained applications.
  • Enable/Disable control: Features an enable/disable control pin for power saving and sequencing.
  • Stable operation with ceramic capacitors: Designed for stable operation with ceramic output capacitors, reducing the overall solution size and cost.

Benefits:

  • Increased efficiency: Synchronous rectification significantly improves efficiency, leading to longer battery life in portable devices.
  • Reliable power supply: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Simplified design: Integrated features reduce the number of external components required, simplifying the design process.
  • Protection against faults: Overcurrent and thermal shutdown protections prevent damage from electrical and thermal faults.
  • Compact solution: The small package size allows for integration into space-constrained applications.
  • Flexibility: Adjustable output voltage allows for customization to suit various application requirements.

Additional Details:

The LTC044TEB is designed to operate efficiently under a variety of load conditions. It typically utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The internal synchronous rectifier minimizes power loss compared to traditional diode-based rectifiers. Detailed electrical characteristics, including input voltage range, output voltage range, switching frequency, and efficiency curves, can be found in the product datasheet. The device is typically available in a small outline integrated circuit (SOIC) package.

You May Also Be Interested in

Texas Instruments
Quad Channel (Half X4 Lane) PCIe Redriver/Equalizer
Lowest to $21.0136
ECAD model for SN65LVPE504RUAR
Zetex Semiconductors
100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Need more? Email Us
ECAD model for ZX5T953ZTA
Vishay
Standard 0603 SMD LED
Lowest to $0.8336
ECAD model for TLMS1100-GS08
STMicroelectronics
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SO
Lowest to $0.8375
ECAD model for TL072ACD
KODENSHI KOREA CORP.
3 Terminal 1A Positive Voltage Regulator
Need more? Email Us
ECAD model for SN7809D
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD07P
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.5270
ECAD model for SN74AHCT574PW
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY
Lowest to $1.7982
ECAD model for TPL0102-100PWR
Texas Instruments
TPS6020x Regulated 3.3 V, 100-mA Low-Ripple Charge Pump Low Power DC/DC Converters | IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $3.0155
ECAD model for TPS60202DGSR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention