EN
  • EN
  • DE

MCR004YZPJ100

Part No MCR004YZPJ100
Manufacturer Rohm Semiconductor
Description High reliability metal glazed thick film. ROHM resistors have obtained ISO9001/ISO/TS16949 certification.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1038+
Reference case SMD
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 725112-MCR004YZPJ100
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCR004YZPJ100 CAD Model

Description

The MCR004YZPJ100 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for general-purpose applications requiring stable resistance and reliable performance. It is available in a small form factor, making it suitable for high-density electronic assemblies.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Industrial Equipment: Suitable for use in industrial control systems and measurement instruments.
  • Automotive Electronics: Used in various automotive applications, such as engine control units and sensor circuits.
  • Power Supplies: Current limiting and voltage division in power supply circuits.
  • LED Lighting: Current limiting for LEDs in lighting applications.

Features

  • Thick Film Technology: Provides stable resistance and reliable performance.
  • Small Size: Available in compact sizes such as 0402 or 0603 for high-density mounting.
  • Wide Resistance Range: Offers a wide range of resistance values to meet various circuit requirements.
  • High Reliability: Designed for long-term stability and consistent performance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits

  • Stable Resistance: Provides consistent resistance values over a wide range of operating conditions.
  • Compact Design: Allows for high-density mounting in space-constrained applications.
  • Wide Application Range: Suitable for a variety of electronic circuits and devices.
  • Long-Term Reliability: Ensures stable performance over the lifespan of the product.
  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance requirements.

Additional Details

The MCR004YZPJ100 has a resistance value of 10 ohms. It typically has a tolerance of ±5% or ±1%. The power rating depends on the specific size and construction, but it's commonly in the range of 1/16W to 1/10W for small chip resistors. The operating temperature range is generally from -55°C to +155°C. The device is available in a surface-mount package, facilitating automated assembly processes. Rohm Semiconductor provides detailed datasheets and application notes to assist designers in selecting and implementing the MCR004YZPJ100 in their circuits. This resistor is a fundamental component for many electronic designs, offering reliable performance and ease of use.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15,625+ $0.0037 $57.8125
33,335+ $0.0035 $116.6725
51,725+ $0.0034 $175.8650
74,075+ $0.0032 $237.0400
96,155+ $0.0030 $288.4650
120,000+ $0.0029 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,250 pieces
MOQ: 15625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess